Capital Lighting, Inc. 82365 Sconces-Single Candle 717457

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82365 Sconces-Single Candle - 717457 - Capital Lighting, Inc.
Columbus, OH, USA
82365 Sconces-Single Candle
717457
82365 Sconces-Single Candle 717457
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717457
Product Name 82365 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details