Capital Lighting, Inc. 82440 Pendants-Bowl Style 717450

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82440 Pendants-Bowl Style - 717450 - Capital Lighting, Inc.
Columbus, OH, USA
82440 Pendants-Bowl Style
717450
82440 Pendants-Bowl Style 717450
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 54.00
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Bronze
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717450
Product Name 82440 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details