Capital Lighting, Inc. 82337 Pendants-Bowl Style 717428

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82337 Pendants-Bowl Style - 717428 - Capital Lighting, Inc.
Columbus, OH, USA
82337 Pendants-Bowl Style
717428
82337 Pendants-Bowl Style 717428
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 33.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717428
Product Name 82337 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details