Capital Lighting, Inc. 82132 Bathroom Fixtures-Four Lights 717401

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82132 Bathroom Fixtures-Four Lights - 717401 - Capital Lighting, Inc.
Columbus, OH, USA
82132 Bathroom Fixtures-Four Lights
717401
82132 Bathroom Fixtures-Four Lights 717401
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Copper
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717401
Product Name 82132 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details