Capital Lighting, Inc. MC122-L Fans-Light Kits 717293

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.31 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 5.4 Product Name: Light Kit - Serpent Bowl UPC: 026586972265 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21611/MC12 2.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.31 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 5.4 Product Name: Light Kit - Serpent Bowl UPC: 026586972265 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21611/MC12 2.HTML

Suppliers

Company
Product
Description
Supplier Links
MC122-L Fans-Light Kits - 717293 - Capital Lighting, Inc.
Columbus, OH, USA
MC122-L Fans-Light Kits
717293
MC122-L Fans-Light Kits 717293
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.31 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 5.4 Product Name: Light Kit - Serpent Bowl UPC: 026586972265 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21611/MC12 2.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.31
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White Faux Alabaster
Weight: 5.4
Product Name: Light Kit - Serpent Bowl
UPC: 026586972265
Category: Ceiling Fan Lights
Glass: White Faux Alabaster
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21611/MC122.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717293
Product Name MC122-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details