Capital Lighting, Inc. MC04-L Fans-Light Kits 717290

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 3.27 Product Name: Bowl Light Kit W/Bs/Rb/Wh Bowl Caps UPC: 026586974771 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21597/MC04 .HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 3.27 Product Name: Bowl Light Kit W/Bs/Rb/Wh Bowl Caps UPC: 026586974771 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21597/MC04 .HTML

Suppliers

Company
Product
Description
Supplier Links
MC04-L Fans-Light Kits - 717290 - Capital Lighting, Inc.
Columbus, OH, USA
MC04-L Fans-Light Kits
717290
MC04-L Fans-Light Kits 717290
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 3.27 Product Name: Bowl Light Kit W/Bs/Rb/Wh Bowl Caps UPC: 026586974771 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21597/MC04 .HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 3.27
Product Name: Bowl Light Kit W/Bs/Rb/Wh Bowl Caps
UPC: 026586974771
Category: Ceiling Fan Lights
Glass: White Faux Alabaster
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21597/MC04.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717290
Product Name MC04-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details