Capital Lighting, Inc. MC87OC-L Fans-Light Kits 717276

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Product Name: Three Light Nantucket Light Kit UPC: 026586974856 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC87-L-CUL-E NG-CF%20.pdf Parts Diagram: http://www.montecarl ofans.com/21818/MC87 OC.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Product Name: Three Light Nantucket Light Kit UPC: 026586974856 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC87-L-CUL-E NG-CF%20.pdf Parts Diagram: http://www.montecarl ofans.com/21818/MC87 OC.HTML

Suppliers

Company
Product
Description
Supplier Links
MC87OC-L Fans-Light Kits - 717276 - Capital Lighting, Inc.
Columbus, OH, USA
MC87OC-L Fans-Light Kits
717276
MC87OC-L Fans-Light Kits 717276
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Product Name: Three Light Nantucket Light Kit UPC: 026586974856 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC87-L-CUL-E NG-CF%20.pdf Parts Diagram: http://www.montecarl ofans.com/21818/MC87 OC.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Chicago
Product Name: Three Light Nantucket Light Kit
UPC: 026586974856
Category: Ceiling Fan Lights
Glass: Old Chicago
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Instruction: http://www.montecarlofans.com/InstructionSheets/MC87-L-CUL-ENG-CF%20.pdf
Parts Diagram: http://www.montecarlofans.com/21818/MC87OC.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717276
Product Name MC87OC-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details