Capital Lighting, Inc. MC102-L Fans-Light Kits 717272

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pine Weight: 9.52 Product Name: Wilderness Bowl Light Kit UPC: 026586973439 Category: Ceiling Fan Lights Glass: Wilderness Lodge Pine Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21599/MC10 2.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pine Weight: 9.52 Product Name: Wilderness Bowl Light Kit UPC: 026586973439 Category: Ceiling Fan Lights Glass: Wilderness Lodge Pine Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21599/MC10 2.HTML

Suppliers

Company
Product
Description
Supplier Links
MC102-L Fans-Light Kits - 717272 - Capital Lighting, Inc.
Columbus, OH, USA
MC102-L Fans-Light Kits
717272
MC102-L Fans-Light Kits 717272
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pine Weight: 9.52 Product Name: Wilderness Bowl Light Kit UPC: 026586973439 Category: Ceiling Fan Lights Glass: Wilderness Lodge Pine Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21599/MC10 2.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pine
Weight: 9.52
Product Name: Wilderness Bowl Light Kit
UPC: 026586973439
Category: Ceiling Fan Lights
Glass: Wilderness Lodge Pine Bowl
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC98-MC138-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21599/MC102.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717272
Product Name MC102-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details