Capital Lighting, Inc. 40000-L Fans-Light Kits 717270

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 2.25 Product Name: Four Light - Universal Spot Light Kit UPC: 026586972180 Category: Ceiling Fan Lights Glass: White Connection: Plug Into Box Shipped Via: UPS Wire: 6` Light Kit: Included Parts Diagram: http://www.montecarl ofans.com/20830/4000 0.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 2.25 Product Name: Four Light - Universal Spot Light Kit UPC: 026586972180 Category: Ceiling Fan Lights Glass: White Connection: Plug Into Box Shipped Via: UPS Wire: 6` Light Kit: Included Parts Diagram: http://www.montecarl ofans.com/20830/4000 0.HTML

Suppliers

Company
Product
Description
Supplier Links
40000-L Fans-Light Kits - 717270 - Capital Lighting, Inc.
Columbus, OH, USA
40000-L Fans-Light Kits
717270
40000-L Fans-Light Kits 717270
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 2.25 Product Name: Four Light - Universal Spot Light Kit UPC: 026586972180 Category: Ceiling Fan Lights Glass: White Connection: Plug Into Box Shipped Via: UPS Wire: 6` Light Kit: Included Parts Diagram: http://www.montecarl ofans.com/20830/4000 0.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: White
Weight: 2.25
Product Name: Four Light - Universal Spot Light Kit
UPC: 026586972180
Category: Ceiling Fan Lights
Glass: White
Connection: Plug Into Box
Shipped Via: UPS
Wire: 6`
Light Kit: Included
Parts Diagram: http://www.montecarlofans.com/20830/40000.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717270
Product Name 40000-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details