PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Weight: 9.48
Product Name: Five Light Bath Vanity
UPC: 783209801516
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 717267 |
| Product Name | 8015MRPB Bathroom Fixtures-Five+Lights |
| Application | Residential |