Capital Lighting, Inc. 8012MRSN Bathroom Fixtures-Two Lights 717248

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209801219 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209801219 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8012MRSN Bathroom Fixtures-Two Lights - 717248 - Capital Lighting, Inc.
Columbus, OH, USA
8012MRSN Bathroom Fixtures-Two Lights
717248
8012MRSN Bathroom Fixtures-Two Lights 717248
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209801219 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 3.53
Product Name: Two Light Bath Vanity
UPC: 783209801219
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717248
Product Name 8012MRSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details