PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.96
Bulb
Finish: Matte Black
Weight: 19.75
Product Name: 52`` Ceiling Fan
UPC: 026586156832
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.15 Dia
Wire: 6.5`
Motor size: 172X14
Motor housing: 12.75
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: ABS
Electricity Use: 69
Speeds: 3 speed RPM: Low - 63/High - 198
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5552
Airflow Efficienty: 80
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717083 |
| Product Name | 5CZ52PBK Fans-Wet Location |