PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 16.94
Bulb
Finish: White
Weight: 28.93
Product Name: 60`` Ceiling Fan
UPC: 026586954124
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.15 Dia
Wire: 6.5`
Motor size: 212X25
Motor housing: 14.09
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 60
Electricity Use: 109
Speeds: 3 speed RPM: Low - 70/High - 201
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 9691
Airflow Efficienty: 89
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717028 |
| Product Name | 5GP60WH Fans-Ceiling Fans |