Capital Lighting, Inc. 31062-962 Mid. Chandeliers-Glass Down 716988

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine-Light Sussex Chandelier UPC: 785652310638 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine-Light Sussex Chandelier UPC: 785652310638 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31062-962 Mid. Chandeliers-Glass Down - 716988 - Capital Lighting, Inc.
Columbus, OH, USA
31062-962 Mid. Chandeliers-Glass Down
716988
31062-962 Mid. Chandeliers-Glass Down 716988
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine-Light Sussex Chandelier UPC: 785652310638 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` DP:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.75
Length 28.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Product Name: Nine-Light Sussex Chandelier
UPC: 785652310638
Category: Pendant Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 3/4`` DP:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716988
Product Name 31062-962 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details