Capital Lighting, Inc. 89048PBLE-12 Exterior -Wall Mount 716884

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktowne Wall Lantern UPC: 785652904882 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktowne Wall Lantern UPC: 785652904882 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89048PBLE-12 Exterior -Wall Mount - 716884 - Capital Lighting, Inc.
Columbus, OH, USA
89048PBLE-12 Exterior -Wall Mount
716884
89048PBLE-12 Exterior -Wall Mount 716884
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktowne Wall Lantern UPC: 785652904882 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Length 8.25
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single-Light Yorktowne Wall Lantern
UPC: 785652904882
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716884
Product Name 89048PBLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details