Capital Lighting, Inc. 8825-12 Exterior -Wall Mount 716872

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882524 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882524 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8825-12 Exterior -Wall Mount - 716872 - Capital Lighting, Inc.
Columbus, OH, USA
8825-12 Exterior -Wall Mount
716872
8825-12 Exterior -Wall Mount 716872
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882524 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Length 18.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Brentwood Outdoor Wall Lantern
UPC: 785652882524
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716872
Product Name 8825-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details