PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Length 4.25
Extension: 6.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two-Light Wall/Bath Fixture
UPC: 785652490255
Category: Fluorescent
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 716857 |
| Product Name | 4904BLE-05 Bathroom Fixtures-Two Lights |
| Application | Residential |