Capital Lighting, Inc. 4939BLE-68 Sconces-Other 716838

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 6.31 Length 6.31 Extension: 3.5 Bulb Qty: 1 Wattage: 13 Finish: White Plastic Product Name: One Light Sconce UPC: 785652939686 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 6.31 Length 6.31 Extension: 3.5 Bulb Qty: 1 Wattage: 13 Finish: White Plastic Product Name: One Light Sconce UPC: 785652939686 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4939BLE-68 Sconces-Other - 716838 - Capital Lighting, Inc.
Columbus, OH, USA
4939BLE-68 Sconces-Other
716838
4939BLE-68 Sconces-Other 716838
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 6.31 Length 6.31 Extension: 3.5 Bulb Qty: 1 Wattage: 13 Finish: White Plastic Product Name: One Light Sconce UPC: 785652939686 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 6.31
Length 6.31
Extension: 3.5
Bulb
Qty: 1
Wattage: 13
Finish: White Plastic
Product Name: One Light Sconce
UPC: 785652939686
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716838
Product Name 4939BLE-68 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details