Capital Lighting, Inc. 4936BLE-962 Sconces-Pocket 716837

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Wall/Bath Sconce UPC: 785652936968 Category: Fluorescent Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Wall/Bath Sconce UPC: 785652936968 Category: Fluorescent Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4936BLE-962 Sconces-Pocket - 716837 - Capital Lighting, Inc.
Columbus, OH, USA
4936BLE-962 Sconces-Pocket
716837
4936BLE-962 Sconces-Pocket 716837
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Wall/Bath Sconce UPC: 785652936968 Category: Fluorescent Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Length 7.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single-Light Wall/Bath Sconce
UPC: 785652936968
Category: Fluorescent
Glass: Smooth White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716837
Product Name 4936BLE-962 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details