Capital Lighting, Inc. 6641-02 Pendants-Glass Down 716829

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Pendant UPC: 785652664120 Category: Pendant Lighting Glass: Clear PlasticAcrylic Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 48`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Pendant UPC: 785652664120 Category: Pendant Lighting Glass: Clear PlasticAcrylic Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 48`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
6641-02 Pendants-Glass Down - 716829 - Capital Lighting, Inc.
Columbus, OH, USA
6641-02 Pendants-Glass Down
716829
6641-02 Pendants-Glass Down 716829
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Pendant UPC: 785652664120 Category: Pendant Lighting Glass: Clear PlasticAcrylic Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 48`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: Single-Light Pendant
UPC: 785652664120
Category: Pendant Lighting
Glass: Clear PlasticAcrylic
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5``
Chain: 48``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716829
Product Name 6641-02 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details