Capital Lighting, Inc. 8202-12 Exterior -Post/Pier Head 716810

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Post Lantern UPC: 785652820236 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Post Lantern UPC: 785652820236 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8202-12 Exterior -Post/Pier Head - 716810 - Capital Lighting, Inc.
Columbus, OH, USA
8202-12 Exterior -Post/Pier Head
716810
8202-12 Exterior -Post/Pier Head 716810
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Post Lantern UPC: 785652820236 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light New Castle Post Lantern
UPC: 785652820236
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716810
Product Name 8202-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details