Capital Lighting, Inc. 69459BLE-782 Mini Pendants-Rod 716807

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.31 Length 7.31 Extension: 3.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: Single-Light Sussex Mini-Pendant UPC: 785652694592 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.31 Length 7.31 Extension: 3.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: Single-Light Sussex Mini-Pendant UPC: 785652694592 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69459BLE-782 Mini Pendants-Rod - 716807 - Capital Lighting, Inc.
Columbus, OH, USA
69459BLE-782 Mini Pendants-Rod
716807
69459BLE-782 Mini Pendants-Rod 716807
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.31 Length 7.31 Extension: 3.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: Single-Light Sussex Mini-Pendant UPC: 785652694592 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.31
Length 7.31
Extension: 3.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heirloom Bronze
Product Name: Single-Light Sussex Mini-Pendant
UPC: 785652694592
Category: Pendant Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716807
Product Name 69459BLE-782 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details