Capital Lighting, Inc. 8842-12 Exterior -Wall Mount 716771

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 32.25 Length 32.25 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884221 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:5`` H:13 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 32.25 Length 32.25 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884221 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:5`` H:13 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8842-12 Exterior -Wall Mount - 716771 - Capital Lighting, Inc.
Columbus, OH, USA
8842-12 Exterior -Wall Mount
716771
8842-12 Exterior -Wall Mount 716771
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 32.25 Length 32.25 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884221 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:5`` H:13 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 32.25
Length 32.25
Extension: 8.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three-Light Hill Gate Outdoor Wall Lantern
UPC: 785652884221
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:5`` H:13 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716771
Product Name 8842-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details