Capital Lighting, Inc. 8839-12 Exterior -Wall Mount 716763

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652883927 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:4`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652883927 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:4`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8839-12 Exterior -Wall Mount - 716763 - Capital Lighting, Inc.
Columbus, OH, USA
8839-12 Exterior -Wall Mount
716763
8839-12 Exterior -Wall Mount 716763
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652883927 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:4`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 25.50
Length 25.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three-Light Hill Gate Outdoor Wall Lantern
UPC: 785652883927
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:4`` H:12 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716763
Product Name 8839-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details