PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 9.75
Length 9.75
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three-Light Chrome Wall/Bath
UPC: 785652405952
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 716756 |
| Product Name | 4059-05 Bathroom Fixtures-Three Lights |
| Application | Residential |