Capital Lighting, Inc. 8238-12 Exterior -Post/Pier Head 716733

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Hill Gate Outdoor Post Lantern UPC: 785652823824 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Hill Gate Outdoor Post Lantern UPC: 785652823824 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8238-12 Exterior -Post/Pier Head - 716733 - Capital Lighting, Inc.
Columbus, OH, USA
8238-12 Exterior -Post/Pier Head
716733
8238-12 Exterior -Post/Pier Head 716733
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Hill Gate Outdoor Post Lantern UPC: 785652823824 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 24.25
Length 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three-Light Hill Gate Outdoor Post Lantern
UPC: 785652823824
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716733
Product Name 8238-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details