Capital Lighting, Inc. 8238-08 Exterior -Post/Pier Head 716731

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Post Lantern UPC: 785652823886 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Post Lantern UPC: 785652823886 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8238-08 Exterior -Post/Pier Head - 716731 - Capital Lighting, Inc.
Columbus, OH, USA
8238-08 Exterior -Post/Pier Head
716731
8238-08 Exterior -Post/Pier Head 716731
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Post Lantern UPC: 785652823886 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 24.25
Length 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Rust Patina
Product Name: Three-Light Hill Gate Outdoor Post Lantern
UPC: 785652823886
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716731
Product Name 8238-08 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details