Capital Lighting, Inc. 6637-12 Exterior -Hanging 716706

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three-Light Hill Gate Outdoor Pendant UPC: 785652663727 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three-Light Hill Gate Outdoor Pendant UPC: 785652663727 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6637-12 Exterior -Hanging - 716706 - Capital Lighting, Inc.
Columbus, OH, USA
6637-12 Exterior -Hanging
716706
6637-12 Exterior -Hanging 716706
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three-Light Hill Gate Outdoor Pendant UPC: 785652663727 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three-Light Hill Gate Outdoor Pendant
UPC: 785652663727
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716706
Product Name 6637-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details