Capital Lighting, Inc. DE1490IB Exterior -Hanging 716661

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Outdoor Hanging UPC: 611728042717 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Outdoor Hanging UPC: 611728042717 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE1490IB Exterior -Hanging - 716661 - Capital Lighting, Inc.
Columbus, OH, USA
DE1490IB Exterior -Hanging
716661
DE1490IB Exterior -Hanging 716661
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Outdoor Hanging UPC: 611728042717 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 24
Product Name: Three Light Outdoor Hanging
UPC: 611728042717
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716661
Product Name DE1490IB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details