Capital Lighting, Inc. AL184ES Flush Mounts-Bowl Style 716648

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Empire Silver Weight: 9 Product Name: Three Light Flush Mount UPC: 611728041482 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Empire Silver Weight: 9 Product Name: Three Light Flush Mount UPC: 611728041482 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AL184ES Flush Mounts-Bowl Style - 716648 - Capital Lighting, Inc.
Columbus, OH, USA
AL184ES Flush Mounts-Bowl Style
716648
AL184ES Flush Mounts-Bowl Style 716648
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Empire Silver Weight: 9 Product Name: Three Light Flush Mount UPC: 611728041482 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Empire Silver
Weight: 9
Product Name: Three Light Flush Mount
UPC: 611728041482
Category: Flush Mount
Glass: Faux Etched Alabaster Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716648
Product Name AL184ES Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details