Capital Lighting, Inc. NY9045P Exterior -Post/Pier Head 716618

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 41 Product Name: Four Light Outdoor Post UPC: 611728009468 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 41 Product Name: Four Light Outdoor Post UPC: 611728009468 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY9045P Exterior -Post/Pier Head - 716618 - Capital Lighting, Inc.
Columbus, OH, USA
NY9045P Exterior -Post/Pier Head
716618
NY9045P Exterior -Post/Pier Head 716618
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 41 Product Name: Four Light Outdoor Post UPC: 611728009468 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pewter
Weight: 41
Product Name: Four Light Outdoor Post
UPC: 611728009468
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716618
Product Name NY9045P Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details