Capital Lighting, Inc. NY9045A Exterior -Post/Pier Head 716615

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 41 Product Name: Four Light Outdoor Post UPC: 611728049068 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 41 Product Name: Four Light Outdoor Post UPC: 611728049068 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY9045A Exterior -Post/Pier Head - 716615 - Capital Lighting, Inc.
Columbus, OH, USA
NY9045A Exterior -Post/Pier Head
716615
NY9045A Exterior -Post/Pier Head 716615
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 41 Product Name: Four Light Outdoor Post UPC: 611728049068 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brass
Weight: 41
Product Name: Four Light Outdoor Post
UPC: 611728049068
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716615
Product Name NY9045A Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details