Capital Lighting, Inc. NY8339Z Exterior -Wall Mount 716612

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Medici Bronze Weight: 46 Product Name: Four Light Outdoor Wall UPC: 611728009314 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Medici Bronze Weight: 46 Product Name: Four Light Outdoor Wall UPC: 611728009314 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8339Z Exterior -Wall Mount - 716612 - Capital Lighting, Inc.
Columbus, OH, USA
NY8339Z Exterior -Wall Mount
716612
NY8339Z Exterior -Wall Mount 716612
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Medici Bronze Weight: 46 Product Name: Four Light Outdoor Wall UPC: 611728009314 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Medici Bronze
Weight: 46
Product Name: Four Light Outdoor Wall
UPC: 611728009314
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716612
Product Name NY8339Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details