Capital Lighting, Inc. 4908LE-68 Bathroom Fixtures-Two Lights 716575

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 6.00 Length 6.00 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Plastic Product Name: Two-Light Wall Fixture UPC: 785652905056 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 6.00 Length 6.00 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Plastic Product Name: Two-Light Wall Fixture UPC: 785652905056 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4908LE-68 Bathroom Fixtures-Two Lights - 716575 - Capital Lighting, Inc.
Columbus, OH, USA
4908LE-68 Bathroom Fixtures-Two Lights
716575
4908LE-68 Bathroom Fixtures-Two Lights 716575
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 6.00 Length 6.00 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Plastic Product Name: Two-Light Wall Fixture UPC: 785652905056 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 26.63
Height: 6.00
Length 6.00
Extension: 4.25
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: White Plastic
Product Name: Two-Light Wall Fixture
UPC: 785652905056
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716575
Product Name 4908LE-68 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details