Capital Lighting, Inc. 8508-71 Exterior -Wall Mount 716527

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Lantern UPC: 785652850813 Category: Outdoor Lighting Glass: Champagne Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Lantern UPC: 785652850813 Category: Outdoor Lighting Glass: Champagne Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8508-71 Exterior -Wall Mount - 716527 - Capital Lighting, Inc.
Columbus, OH, USA
8508-71 Exterior -Wall Mount
716527
8508-71 Exterior -Wall Mount 716527
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Lantern UPC: 785652850813 Category: Outdoor Lighting Glass: Champagne Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Length 11.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Single-Light Prarie Outdoor Wall Lantern
UPC: 785652850813
Category: Outdoor Lighting
Glass: Champagne
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 1/2`` H:4 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716527
Product Name 8508-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details