Capital Lighting, Inc. 5940BLE-15 Flush Mounts-Bowl Style 716522

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.56 Height: 5.56 Length 5.56 Extension: 10 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Close to Ceiling UPC: 785652594045 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.56 Height: 5.56 Length 5.56 Extension: 10 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Close to Ceiling UPC: 785652594045 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5940BLE-15 Flush Mounts-Bowl Style - 716522 - Capital Lighting, Inc.
Columbus, OH, USA
5940BLE-15 Flush Mounts-Bowl Style
716522
5940BLE-15 Flush Mounts-Bowl Style 716522
PRODUCT DETAILS / SPECS Width/Dia: 9.56 Height: 5.56 Length 5.56 Extension: 10 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Close to Ceiling UPC: 785652594045 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.56
Height: 5.56
Length 5.56
Extension: 10
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two-Light Close to Ceiling
UPC: 785652594045
Category: Close to Ceiling Lighting
Glass: Clear Ribbed
Connection: Key Slots
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716522
Product Name 5940BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details