Capital Lighting, Inc. 4974BLE-15 Sconces-Pocket 716517

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Wall/Bath UPC: 785652974151 Category: Fluorescent Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Wall/Bath UPC: 785652974151 Category: Fluorescent Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4974BLE-15 Sconces-Pocket - 716517 - Capital Lighting, Inc.
Columbus, OH, USA
4974BLE-15 Sconces-Pocket
716517
4974BLE-15 Sconces-Pocket 716517
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Wall/Bath UPC: 785652974151 Category: Fluorescent Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Product Name: Two-Light Wall/Bath
UPC: 785652974151
Category: Fluorescent
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716517
Product Name 4974BLE-15 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details