Capital Lighting, Inc. 8814-12 Exterior -Wall Mount 716510

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Length 26.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Wall Lantern UPC: 785652881428 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/4`` H:6 7/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Length 26.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Wall Lantern UPC: 785652881428 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/4`` H:6 7/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8814-12 Exterior -Wall Mount - 716510 - Capital Lighting, Inc.
Columbus, OH, USA
8814-12 Exterior -Wall Mount
716510
8814-12 Exterior -Wall Mount 716510
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Length 26.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Wall Lantern UPC: 785652881428 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/4`` H:6 7/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Length 26.00
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Bancroft Outdoor Wall Lantern
UPC: 785652881428
Category: Outdoor Lighting
Glass: Clear
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 1/4`` H:6 7/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716510
Product Name 8814-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details