Capital Lighting, Inc. 6016-12 Exterior -Hanging 716509

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Pendant Fixture UPC: 785652616129 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/8`` DP:1 3/16`` Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Pendant Fixture UPC: 785652616129 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/8`` DP:1 3/16`` Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6016-12 Exterior -Hanging - 716509 - Capital Lighting, Inc.
Columbus, OH, USA
6016-12 Exterior -Hanging
716509
6016-12 Exterior -Hanging 716509
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Pendant Fixture UPC: 785652616129 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/8`` DP:1 3/16`` Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Bancroft Outdoor Pendant Fixture
UPC: 785652616129
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/8`` DP:1 3/16``
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716509
Product Name 6016-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details