Capital Lighting, Inc. 5976BLE-15 Flush Mounts-Bowl Style 716504

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Close to Ceiling Fixture UPC: 785652597008 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Close to Ceiling Fixture UPC: 785652597008 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5976BLE-15 Flush Mounts-Bowl Style - 716504 - Capital Lighting, Inc.
Columbus, OH, USA
5976BLE-15 Flush Mounts-Bowl Style
716504
5976BLE-15 Flush Mounts-Bowl Style 716504
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Close to Ceiling Fixture UPC: 785652597008 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 4.50
Length 4.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two-Light Close to Ceiling Fixture
UPC: 785652597008
Category: Fluorescent
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716504
Product Name 5976BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details