Capital Lighting, Inc. 8231-15 Exterior -Post/Pier Head 716469

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Brentwood Outdoor Post Lantern UPC: 785652823114 Category: Outdoor Lighting Glass: Clear Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Brentwood Outdoor Post Lantern UPC: 785652823114 Category: Outdoor Lighting Glass: Clear Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8231-15 Exterior -Post/Pier Head - 716469 - Capital Lighting, Inc.
Columbus, OH, USA
8231-15 Exterior -Post/Pier Head
716469
8231-15 Exterior -Post/Pier Head 716469
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Brentwood Outdoor Post Lantern UPC: 785652823114 Category: Outdoor Lighting Glass: Clear Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 25.50
Length 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three-Light Brentwood Outdoor Post Lantern
UPC: 785652823114
Category: Outdoor Lighting
Glass: Clear
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716469
Product Name 8231-15 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details