Capital Lighting, Inc. 8871-98 Exterior -Wall Mount 716460

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Wall Lantern UPC: 785652887192 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Wall Lantern UPC: 785652887192 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8871-98 Exterior -Wall Mount - 716460 - Capital Lighting, Inc.
Columbus, OH, USA
8871-98 Exterior -Wall Mount
716460
8871-98 Exterior -Wall Mount 716460
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Wall Lantern UPC: 785652887192 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 15.75
Length 15.75
Extension: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless
Product Name: Single-Light Sebring Wall Lantern
UPC: 785652887192
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:5 3/16`` DP:7/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716460
Product Name 8871-98 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details