Capital Lighting, Inc. 5233-962 Foyer/Hall Lanterns-Glass w/Frame 716447

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six-Light Hall Foyer UPC: 785652523397 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` H:31/32`` Chain: 88`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six-Light Hall Foyer UPC: 785652523397 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` H:31/32`` Chain: 88`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5233-962 Foyer/Hall Lanterns-Glass w/Frame - 716447 - Capital Lighting, Inc.
Columbus, OH, USA
5233-962 Foyer/Hall Lanterns-Glass w/Frame
716447
5233-962 Foyer/Hall Lanterns-Glass w/Frame 716447
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six-Light Hall Foyer UPC: 785652523397 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` H:31/32`` Chain: 88`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.38
Length 29.38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six-Light Hall Foyer
UPC: 785652523397
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` H:31/32``
Chain: 88``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716447
Product Name 5233-962 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details