Capital Lighting, Inc. 4058-05 Bathroom Fixtures-Two Lights 716423

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652405853 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652405853 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4058-05 Bathroom Fixtures-Two Lights - 716423 - Capital Lighting, Inc.
Columbus, OH, USA
4058-05 Bathroom Fixtures-Two Lights
716423
4058-05 Bathroom Fixtures-Two Lights 716423
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652405853 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Length 9.00
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two-Light Chrome Wall/Bath
UPC: 785652405853
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716423
Product Name 4058-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details