Capital Lighting, Inc. TFT16191A1VA Lamps-Table Lamps 716378

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 29 Product Name: Two Light Table Lamp UPC: 611728102091 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 29 Product Name: Two Light Table Lamp UPC: 611728102091 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFT16191A1VA Lamps-Table Lamps - 716378 - Capital Lighting, Inc.
Columbus, OH, USA
TFT16191A1VA Lamps-Table Lamps
716378
TFT16191A1VA Lamps-Table Lamps 716378
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 29 Product Name: Two Light Table Lamp UPC: 611728102091 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 29
Product Name: Two Light Table Lamp
UPC: 611728102091
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716378
Product Name TFT16191A1VA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details