Capital Lighting, Inc. 3493BA Mid. Chandeliers-Candle 716245

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bark Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bark Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3493BA Mid. Chandeliers-Candle - 716245 - Capital Lighting, Inc.
Columbus, OH, USA
3493BA Mid. Chandeliers-Candle
716245
3493BA Mid. Chandeliers-Candle 716245
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bark Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bark
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716245
Product Name 3493BA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details