Capital Lighting, Inc. 9279MB Exterior -Post/Pier Head 716219

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Mayan Bronze Product Name: Large Pier/Post Mount Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Mayan Bronze Product Name: Large Pier/Post Mount Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
9279MB Exterior -Post/Pier Head - 716219 - Capital Lighting, Inc.
Columbus, OH, USA
9279MB Exterior -Post/Pier Head
716219
9279MB Exterior -Post/Pier Head 716219
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Mayan Bronze Product Name: Large Pier/Post Mount Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Mayan Bronze
Product Name: Large Pier/Post Mount
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716219
Product Name 9279MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details