Capital Lighting, Inc. P4440-37B Lamps-Swing Arm-Wall 716053

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.25 Extension: 12 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Bronze Weight: 3.96 Product Name: Two Light Reading Wall Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.25 Extension: 12 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Bronze Weight: 3.96 Product Name: Two Light Reading Wall Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P4440-37B Lamps-Swing Arm-Wall - 716053 - Capital Lighting, Inc.
Columbus, OH, USA
P4440-37B Lamps-Swing Arm-Wall
716053
P4440-37B Lamps-Swing Arm-Wall 716053
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.25 Extension: 12 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Bronze Weight: 3.96 Product Name: Two Light Reading Wall Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 23.25
Extension: 12
Bulb
Type: GU10
Qty: 2
Wattage: 50
Finish: Bronze
Weight: 3.96
Product Name: Two Light Reading Wall Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716053
Product Name P4440-37B Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details