Capital Lighting, Inc. P1001-617 Lamps-Desk/Piano Lamps 716029

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Extension: 7 Bulb Type: PL Qty: 1 Wattage: 27 Finish: Bronze Weight: 4.51 Product Name: Florescent Table Lamp Category: Table Lamp Glass: Poly Carbonate
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Extension: 7 Bulb Type: PL Qty: 1 Wattage: 27 Finish: Bronze Weight: 4.51 Product Name: Florescent Table Lamp Category: Table Lamp Glass: Poly Carbonate

Suppliers

Company
Product
Description
Supplier Links
P1001-617 Lamps-Desk/Piano Lamps - 716029 - Capital Lighting, Inc.
Columbus, OH, USA
P1001-617 Lamps-Desk/Piano Lamps
716029
P1001-617 Lamps-Desk/Piano Lamps 716029
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Extension: 7 Bulb Type: PL Qty: 1 Wattage: 27 Finish: Bronze Weight: 4.51 Product Name: Florescent Table Lamp Category: Table Lamp Glass: Poly Carbonate

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.50
Extension: 7
Bulb
Type: PL
Qty: 1
Wattage: 27
Finish: Bronze
Weight: 4.51
Product Name: Florescent Table Lamp
Category: Table Lamp
Glass: Poly Carbonate

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716029
Product Name P1001-617 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details