Capital Lighting, Inc. P1000-617 Lamps-Pharmacy-Floor 716000

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Bronze Weight: 10.12 Product Name: Florescent Floor Lamp Category: Floor Lamp Glass: Poly Carbonate
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Bronze Weight: 10.12 Product Name: Florescent Floor Lamp Category: Floor Lamp Glass: Poly Carbonate

Suppliers

Company
Product
Description
Supplier Links
P1000-617 Lamps-Pharmacy-Floor - 716000 - Capital Lighting, Inc.
Columbus, OH, USA
P1000-617 Lamps-Pharmacy-Floor
716000
P1000-617 Lamps-Pharmacy-Floor 716000
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Bronze Weight: 10.12 Product Name: Florescent Floor Lamp Category: Floor Lamp Glass: Poly Carbonate

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.00
Extension: 8
Bulb
Type: CFL
Qty: 1
Wattage: 27
Finish: Bronze
Weight: 10.12
Product Name: Florescent Floor Lamp
Category: Floor Lamp
Glass: Poly Carbonate

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716000
Product Name P1000-617 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details